Status: | Production |
---|---|
Series: | LTC3723 |
RoHS: | Compliant |
High Efficiency Synchronous Push-Pull PWM |
1.5A Sink, 1A Source Output Drivers |
Adjustable Push-Pull Dead-Time and Synchronous Timing |
Adjustable System Undervoltage Lockout and Hysteresis |
Adjustable Leading Edge Blanking |
Low Start-Up and Quiescent Currents |
Current Mode (LTC3723-1) and Voltage Mode (LTC3723-2) Operation |
Single Resistor Slope Compensation |
VCC UVLO and 25mA Shunt Regulator |
Programmable Fixed Frequency Operation to 1MHz |
50mA Synchronous Output Drivers |
Soft-Start, Cycle-by-Cycle Current Limiting and Hiccup Mode Short-Circuit Protection |
5V, 15mA Low Dropout Regulator |
Available in 16-Pin SSOP Package |
Sync PP PWM Cntrs | Analog Devices |
Pwm Controller, 9.5V, Nssop-16 | Newark Electronics |
PWM CONTROLLER, 9.5V, NSSOP-16 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 72V |
---|---|
Output Voltage | 5.5V |
Output Current | 100mA |
Supply Voltage Min | 6.5V |
Supply Voltage Max | 9.5V |
Controller IC Case Style | SSOP |
No. of Pins | 16Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3723 |
Controller Type | PWM |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.1A |
Output Type | Push Pull |
Supply Voltage Range | 6.5V to 9.5V |
Termination Type | Surface Mount Device |
Voltage Vcc | 10V |
Where can I find additional details, specifications and documents for a LTC3723EGN-1#PBF?
Additional datasheets, footprints and schematics for LTC3723EGN-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3723EGN-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3723EGN-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3723EGN-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3723EGN-1#PBF fall under?
The LTC3723EGN-1#PBF is listed under Flyback, Forward, and Isolated Controller.
Can I view similar or alternative parts?
You can view similar parts to LTC3723EGN-1#PBF when available in the Flyback, Forward, and Isolated Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3723EGN-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3723EGN-1#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3723EGN-1#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3723EGN-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3723EGN-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3723EGN-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC3723EGN-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.