Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 4 |
No. of LDO Regulators | 4 |
No. of Regulated Outputs | 8 |
Digital IC Case | HLQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3676ILXE#PBF?
Additional datasheets, footprints and schematics for LTC3676ILXE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3676ILXE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3676ILXE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3676ILXE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3676ILXE#PBF fall under?
The LTC3676ILXE#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTC3676ILXE#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3676ILXE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3676ILXE#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC3676ILXE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3676ILXE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3676ILXE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3676ILXE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3676ILXE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.