Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 14Pins |
Output Current | 1A |
Output Voltage Min | 600mV |
Output Voltage Max | 15V |
Switching Frequency | 3MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 40V |
Where can I find additional details, specifications and documents for a LTC3646IDE-1#PBF?
Additional datasheets, footprints and schematics for LTC3646IDE-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3646IDE-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3646IDE-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3646IDE-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3646IDE-1#PBF fall under?
The LTC3646IDE-1#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTC3646IDE-1#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3646IDE-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3646IDE-1#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC3646IDE-1#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for LTC3646IDE-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3646IDE-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3646IDE-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC3646IDE-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.