Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 14Pins |
Output Current | 1A |
Output Voltage Min | 600mV |
Output Voltage Max | 15V |
Switching Frequency | 3MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 40V |
Where can I find additional details, specifications and documents for a LTC3646EDE-1#PBF?
Additional datasheets, footprints and schematics for LTC3646EDE-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3646EDE-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3646EDE-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3646EDE-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3646EDE-1#PBF fall under?
The LTC3646EDE-1#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTC3646EDE-1#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3646EDE-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3646EDE-1#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC3646EDE-1#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for LTC3646EDE-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3646EDE-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3646EDE-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC3646EDE-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.