Status: | Production |
---|---|
Series: | LTC3634 |
RoHS: | Compliant |
3.6V to 15V Input Voltage Range |
±3A Output Current per Channel |
Up to 95% Efficiency |
Selectable 90°/180° Phase Shift Between Channels |
Adjustable Switching Frequency: 500kHz to 4MHz |
VTTR = VDDQ/2 = VTT Reference |
±1.6% Accurate VTTR at 0.75V |
Optimal VOUT Range: 0.6V to 3V |
±10mA Buffered Output Supplies VREF Reference Voltage |
Current Mode Operation for Excellent Line and Load Transient Response |
External Clock Synchronization |
Short-Circuit Protected |
Input Overvoltage and Overtemperature Protection |
Power Good Status Outputs |
Available in (4mm × 5mm) QFN-28 and Thermally Enhanced 28-Lead TSSOP Packages |
15V 2x 3A Mono Buck Reg for DD | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 1.4V |
---|---|
Input Voltage Max | 15V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 28Pins |
Output Current - Output 1 | 3A |
Output Current - Output 2 | 3A |
Output Voltage - Output 1 | 3V |
Output Voltage - Output 2 | 3V |
Regulator Output Type | Adjustable |
Switching Frequency | 4.6MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3634 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 3A |
Primary Input Voltage | 15V |
Where can I find additional details, specifications and documents for a LTC3634EFE#PBF?
Additional datasheets, footprints and schematics for LTC3634EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3634EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3634EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3634EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3634EFE#PBF fall under?
The LTC3634EFE#PBF is listed under DDR/QDR Memory Bus Termination.
Can I view similar or alternative parts?
You can view similar parts to LTC3634EFE#PBF when available in the DDR/QDR Memory Bus Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3634EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3634EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3634EFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3634EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3634EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3634EFE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3634EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.