Status: | Production |
---|---|
Series: | LTC3633 |
RoHS: | Compliant |
Prices starting from US$6.78
3.6V to 15V Input Voltage Range |
3A Output Current per Channel |
Up to 95% Efficiency |
Low Duty Cycle Operation: 5% at 2.25MHz |
Selectable 0°/180° Phase Shift Between Channels |
Adjustable Switching Frequency: 500kHz to 4MHz |
External Frequency Synchronization |
Current Mode Operation for Excellent Line and Load Transient Response |
0.6V Reference Allows Low Output Voltages |
User Selectable Burst Mode® Operation or Forced Continuous Operation |
Output Voltage Tracking and Soft-Start Capability |
Short-Circuit Protected |
Overvoltage Input and Overtemperature Protection |
Low Power 2.5V Linear Regulator Output |
Power Good Status Outputs |
Available in (4mm × 5mm) QFN-28 and 28-Lead TSSOP Packages |
2x Ch 3A, 15V Mono Sync Buck R | Analog Devices |
Dc/Dc Conv, Sync Buck, 4Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 4MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 3.6V |
---|---|
Input Voltage Max | 15V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 28Pins |
Output Current - Output 1 | 3A |
Output Current - Output 2 | 3A |
Output Voltage - Output 1 | 13.5V |
Output Voltage - Output 2 | 13.5V |
Regulator Output Type | Adjustable |
Switching Frequency | 4.6MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3633 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 3A |
Output Voltage | 14.7V |
Primary Input Voltage | 15V |
Where can I find additional details, specifications and documents for a LTC3633EFE#PBF?
Additional datasheets, footprints and schematics for LTC3633EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3633EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3633EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3633EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3633EFE#PBF fall under?
The LTC3633EFE#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3633EFE#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3633EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3633EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3633EFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC3633EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3633EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3633EFE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3633EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.