Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage Min | 3.6V |
---|---|
Input Voltage Max | 20V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 28Pins |
Output Current - Output 1 | 3A |
Output Current - Output 2 | 3A |
Output Voltage - Output 1 | 6V |
Output Voltage - Output 2 | 6V |
Regulator Output Type | Adjustable |
Switching Frequency | 4.6MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 3A |
Primary Input Voltage | 20V |
Where can I find additional details, specifications and documents for a LTC3633AIUFD-2#PBF?
Additional datasheets, footprints and schematics for LTC3633AIUFD-2#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3633AIUFD-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3633AIUFD-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3633AIUFD-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3633AIUFD-2#PBF fall under?
The LTC3633AIUFD-2#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTC3633AIUFD-2#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3633AIUFD-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3633AIUFD-2#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC3633AIUFD-2#PBF have stock available?
There is no stock from authorised distributors for LTC3633AIUFD-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3633AIUFD-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3633AIUFD-2#PBF?
You can fill out our help required form which you can use to request a quote for LTC3633AIUFD-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.