Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 3.6V |
---|---|
Input Voltage Max | 20V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 28Pins |
Output Current - Output 1 | 3A |
Output Current - Output 2 | 3A |
Output Voltage - Output 1 | 12V |
Output Voltage - Output 2 | 12V |
Regulator Output Type | Adjustable |
Switching Frequency | 4.6MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 3A |
Primary Input Voltage | 20V |
Where can I find additional details, specifications and documents for a LTC3633AEFE-3#PBF?
Additional datasheets, footprints and schematics for LTC3633AEFE-3#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3633AEFE-3#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3633AEFE-3#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3633AEFE-3#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3633AEFE-3#PBF fall under?
The LTC3633AEFE-3#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTC3633AEFE-3#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3633AEFE-3#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3633AEFE-3#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC3633AEFE-3#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3633AEFE-3#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3633AEFE-3#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3633AEFE-3#PBF?
You can fill out our help required form which you can use to request a quote for LTC3633AEFE-3#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.