Status: | Production |
---|---|
Series: | LTC3631 |
RoHS: | Compliant |
Wide Input Voltage Range: Operation from 4.5V to 45V |
Overvoltage Lockout Provides Protection Up to 60V |
Internal High Side and Low Side Power Switches |
No Compensation Required |
100mA Output Current |
Low Dropout Operation: 100% Duty Cycle |
Low Quiescent Current: 12μA |
0.8V ±1% Feedback Voltage Reference |
Adjustable Peak Current Limit |
Internal and External Soft-Start |
Precise RUN Pin Threshold with Adjustable Hysteresis |
3.3V, 5V and Adjustable Output Versions |
Only Three External Components Required for Fixed Output Versions |
Low Profile (0.75mm) 3mm × 3mm DFN and Thermally-Enhanced MS8E Packages |
Hi Eff, Hi V 100mA Sync Buck C | Analog Devices |
Dc/Dc Conv, Synchronous Buck, 125Deg C | Newark Electronics |
DC/DC CONV, SYNCHRONOUS BUCK, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 45V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 8Pins |
Output Current | 100mA |
Output Voltage Min | 800mV |
Output Voltage Max | 45V |
Switching Frequency | 580kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 45V |
Where can I find additional details, specifications and documents for a LTC3631IMS8E#PBF?
Additional datasheets, footprints and schematics for LTC3631IMS8E#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3631IMS8E#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3631IMS8E#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3631IMS8E#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3631IMS8E#PBF fall under?
The LTC3631IMS8E#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3631IMS8E#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3631IMS8E#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3631IMS8E#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3631IMS8E#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3631IMS8E#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3631IMS8E#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3631IMS8E#PBF?
You can fill out our help required form which you can use to request a quote for LTC3631IMS8E#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.