Status: | Production |
---|---|
Series: | LTC3630 |
RoHS: | Compliant |
Hi Eff, 65V 500mA Sync Buck Co | Analog Devices |
Dc/Dc Conv, Sync Buck, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 65V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 16Pins |
Output Current | 500mA |
Output Voltage Min | 800mV |
Output Voltage Max | 65V |
Switching Frequency | 250kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3630 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 65V |
Where can I find additional details, specifications and documents for a LTC3630IMSE#PBF?
Additional datasheets, footprints and schematics for LTC3630IMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3630IMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3630IMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3630IMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3630IMSE#PBF fall under?
The LTC3630IMSE#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3630IMSE#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3630IMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3630IMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3630IMSE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3630IMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3630IMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3630IMSE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3630IMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.