Status: | Unknown |
---|---|
Series: | LTC3624 Series |
RoHS: | Unknown |
No distributors results available
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 17V |
DC / DC Converter IC Case | DFN |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | LTC3624 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a LTC3624IDD-3.3#PBF?
Additional datasheets, footprints and schematics for LTC3624IDD-3.3#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3624IDD-3.3#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3624IDD-3.3#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3624IDD-3.3#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3624IDD-3.3#PBF fall under?
The LTC3624IDD-3.3#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTC3624IDD-3.3#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3624IDD-3.3#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3624IDD-3.3#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC3624IDD-3.3#PBF have stock available?
There is no stock from authorised distributors for LTC3624IDD-3.3#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3624IDD-3.3#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3624IDD-3.3#PBF?
You can fill out our help required form which you can use to request a quote for LTC3624IDD-3.3#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.