Status: | Production |
---|---|
Series: | LTC3622 |
RoHS: | Compliant |
No distributors results available
Dual Step-Down Outputs: 1A Per Channel |
Wide VIN Range: 2.7V to 17V |
Wide VOUT Range: 0.6V to VIN |
Up to 95% Efficiency |
No-Load IQ = 5μA with Both Channels Enabled; IQ < 4μA with Only One Channel Enabled |
High Efficiency, Low Dropout Operation (100% Duty Cycle) |
Constant Frequency (1MHz/2.25MHz) with External Frequency Synchronization |
±1% Output Voltage Accuracy |
Current Mode Operation for Excellent Line and Load Transient Response |
Phase Shift Programmable with External Clock |
Selectable Current Limit |
Internal Compensation and Soft-Start |
Compact 14-Pin DFN (3mm × 4mm) and 16-Lead MSOP Packages |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.7V |
---|---|
Input Voltage Max | 17V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 14Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 1A |
Output Voltage - Output 1 | 17V |
Output Voltage - Output 2 | 17V |
Regulator Output Type | Adjustable |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a LTC3622EDE#PBF?
Additional datasheets, footprints and schematics for LTC3622EDE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3622EDE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3622EDE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3622EDE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3622EDE#PBF fall under?
The LTC3622EDE#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3622EDE#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3622EDE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3622EDE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3622EDE#PBF have stock available?
There is no stock from authorised distributors for LTC3622EDE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3622EDE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3622EDE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3622EDE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.