Status: | Production |
---|---|
Series: | LTC3621 |
RoHS: | Compliant |
Wide VIN Range: 2.7V to 17V |
Wide VOUT Range: 0.6V to VIN |
95% Max Efficiency |
Low IQ < 3.5μA, Zero-Current Shutdown |
Constant Frequency (1MHz/2.25MHz) |
Full Dropout Operation with Low IQ |
1A Rated Output Current |
±1% Output Voltage Accuracy |
Current Mode Operation for Excellent Line and Load Transient Response |
Synchronizable to External Clock |
Pulse-Skipping, Forced Continuous, Burst Mode® Operation |
Internal Compensation and Soft-Start |
Overtemperature Protection |
Compact 6-Lead DFN (2mm × 3mm) Package or Thermally-Enhanced MS8E Package with Power Good Output and Independent SGND Pin |
AEC-Q100 Qualified for Automotive Applications |
17V, 1A Sync Buck Reg w/ 3.5µA | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 8Pins |
Output Current | 1A |
Output Voltage Min | 600mV |
Output Voltage Max | 17V |
Switching Frequency | 1MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3621HMS8E#PBF?
Additional datasheets, footprints and schematics for LTC3621HMS8E#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3621HMS8E#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3621HMS8E#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3621HMS8E#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3621HMS8E#PBF fall under?
The LTC3621HMS8E#PBF is listed under Micropower Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3621HMS8E#PBF when available in the Micropower Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3621HMS8E#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3621HMS8E#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3621HMS8E#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3621HMS8E#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3621HMS8E#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3621HMS8E#PBF?
You can fill out our help required form which you can use to request a quote for LTC3621HMS8E#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.