Status: | Production |
---|---|
Series: | LTC3619 |
RoHS: | Compliant |
Programmable Average Input Current Limit: ±5% Accuracy |
Dual Step-Down Outputs: Up to 96% Efficiency |
Low Ripple (<25mVP-P) Burst Mode® Operation: IQ = 50μA |
Input Voltage Range: 2.5V to 5.5V |
Output Voltage Range: 0.6V to 5V |
2.25MHz Constant-Frequency Operation |
Power Good Output Voltage Monitor for Each Channel |
Low Dropout Operation: 100% Duty Cycle |
Independent Internal Soft-Start for Each Channel |
Current Mode Operation for Excellent Line and Load Transient Response |
±2% Output Voltage Accuracy |
Short-Circuit Protected |
Shutdown Current ≤ 1μA |
Available in Small Thermally Enhanced 10-Lead MSE and 3mm × 3mm DFN Packages |
400mA/800mA Sync Buck DC/DC w/ | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.5V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 10Pins |
Output Current - Output 1 | 400mA |
Output Current - Output 2 | 800mA |
Output Voltage - Output 1 | 5V |
Output Voltage - Output 2 | 5V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.7MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3619 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 800mA |
Output Voltage | 5V |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LTC3619EDD#PBF?
Additional datasheets, footprints and schematics for LTC3619EDD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3619EDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3619EDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3619EDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3619EDD#PBF fall under?
The LTC3619EDD#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3619EDD#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3619EDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3619EDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3619EDD#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3619EDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3619EDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3619EDD#PBF?
You can fill out our help required form which you can use to request a quote for LTC3619EDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.