Status: | Production |
---|---|
Series: | LTC3615 |
RoHS: | Compliant |
High Efficiency: Up to 94% |
Dual Outputs with 2 × 3A Output Current Capability |
Low Output Ripple Burst Mode® Operation: IQ = 130μA |
2.25V to 5.5V Input Voltage Range |
±1% Output Voltage Accuracy |
Output Voltages Down to 0.6V |
Programmable Slew Rate at Switch Pins |
Low Dropout Operation: 100% Duty Cycle |
Shutdown Current ≤1μA |
Adjustable Switching Frequency Up to 4MHz |
Internal or External Compensation |
Selectable Pulse-Skipping/Forced Continuous/ Burst Mode Operation with Adjustable Burst Clamp |
Optional Active Voltage Positioning (AVP) with Internal Compensation |
Selectable 0°/90°/180° (LTC3615) or selectable 140°/180° (LTC3615-1) Phase Shift Between Channels |
Fixed Internal and Programmable External Soft-Start |
Accurate Start-Up Tracking Capability |
DDR Memory Mode IOUT = ±1.5A |
Available in 4mm × 4mm QFN-24 and eTSSOP-24 Packages |
2x 4MHz, 3A Sync Buck DC/DC Co | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.25V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 24Pins |
Output Current - Output 1 | 3A |
Output Current - Output 2 | 3A |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5.5V |
Regulator Output Type | Adjustable |
Switching Frequency | 4MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Output Current | 3A |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LTC3615MPUF#PBF?
Additional datasheets, footprints and schematics for LTC3615MPUF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3615MPUF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3615MPUF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3615MPUF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3615MPUF#PBF fall under?
The LTC3615MPUF#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3615MPUF#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3615MPUF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3615MPUF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3615MPUF#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3615MPUF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3615MPUF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3615MPUF#PBF?
You can fill out our help required form which you can use to request a quote for LTC3615MPUF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.