Status: | Production |
---|---|
Series: | LTC3612 |
RoHS: | Compliant |
3A Output Current |
2.25V to 5.5V Input Voltage Range |
Low Output Ripple Burst Mode® Operation: IQ = 70μA |
±1% Output Voltage Accuracy |
Output Voltage Down to 0.6V |
High Efficiency: Up to 95% |
Low Dropout Operation: 100% Duty Cycle |
Shutdown Current: ≤1μA |
Adjustable Switching Frequency: Up to 4MHz |
Programmable Soft-Start |
Optional Active Voltage Positioning (AVP) with Internal Compensation |
Selectable Pulse-Skipping/Forced Continuous/Burst Mode Operation with Adjustable Burst Clamp |
Inputs for Start-Up Tracking or External Reference |
DDR Memory Mode, IOUT = ±1.5A |
Available in Thermally Enhanced 20-Pin (3mm × 4mm) QFN and TSSOP Packages |
AEC-Q100 Qualified for Automotive Applications |
3A, 4MHz Mono Sync Buck DC/DC | Analog Devices |
Dc/Dc Conv, Sync Buck, 4Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 4MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.25V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 20Pins |
Output Current | 3A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 4MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LTC3612EFE#PBF?
Additional datasheets, footprints and schematics for LTC3612EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3612EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3612EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3612EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3612EFE#PBF fall under?
The LTC3612EFE#PBF is listed under DDR/QDR Memory Bus Termination.
Can I view similar or alternative parts?
You can view similar parts to LTC3612EFE#PBF when available in the DDR/QDR Memory Bus Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3612EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3612EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3612EFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3612EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3612EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3612EFE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3612EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.