Status: | Production |
---|---|
Series: | LTC3608 |
RoHS: | Compliant |
No distributors results available
8A Output Current |
Wide VIN Range = 4V to 18V |
Internal N-Channel MOSFETs |
True Current Mode Control |
Optimized for High Step-Down Ratios |
tON(MIN) ≤ 100nsec |
Extremely Fast Transient Response |
Stable with Ceramic COUT |
±1% 0.6V Voltage Reference |
Power Good Output Voltage Monitor |
Adjustable On-Time/Switching Frequency |
Adjustable Current Limit |
Programmable Soft-Start |
Output Overvoltage Protection |
Optional Short-Circuit Shutdown Timer |
Low Shutdown IQ: 15μA |
Available in a 7mm × 8mm 52-Lead QFN Package |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 52Pins |
Output Current | 8A |
Output Voltage Min | 600mV |
Output Voltage Max | 18V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 18V |
Where can I find additional details, specifications and documents for a LTC3608IWKG#PBF?
Additional datasheets, footprints and schematics for LTC3608IWKG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3608IWKG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3608IWKG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3608IWKG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3608IWKG#PBF fall under?
The LTC3608IWKG#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3608IWKG#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3608IWKG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3608IWKG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3608IWKG#PBF have stock available?
There is no stock from authorised distributors for LTC3608IWKG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3608IWKG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3608IWKG#PBF?
You can fill out our help required form which you can use to request a quote for LTC3608IWKG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.