Status: | Production |
---|---|
Series: | LTC3605 |
RoHS: | Compliant |
Prices starting from US$5.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.33
|
3
in stock
|
Buy Now | |
Analog Devices
from US$5.07
|
537
in stock
|
Buy Now | |
Chip One Stop
from US$6.64
|
314
in stock
|
Buy Now | |
Newark Electronics
from US$8.26
|
53
in stock
|
Buy Now | |
element14
from US$7.19
|
53
in stock
|
Buy Now | |
Farnell
from US$6.75
|
53
in stock
|
Buy Now | |
Richardson RFPD
from US$6.55
|
-
|
Buy Now |
High Efficiency: Up to 96% |
5A Output Current |
4V to 15V VIN Range |
Integrated Power N-Channel MOSFETs |
(70mΩ Top and 35mΩ Bottom) |
Adjustable Frequency 800kHz to 4MHz |
PolyPhase® Operation (Up to 12 Phases) |
Output Tracking |
0.6V ±1% Reference Accuracy |
Current Mode Operation for Excellent Line and Load Transient Response |
Shutdown Mode Draws Less Than 15μA Supply Current |
Available in 24-Pin (4mm × 4mm) QFN Package |
AEC-Q100 Qualified for Automotive Applications |
15V, 5A Sync Buck Reg | Analog Devices |
Dc/Dc Conv, Sync Buck, 4Mhz, 85Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 4MHZ, 85DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 15V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 24Pins |
Output Current | 5A |
Output Voltage Min | 600mV |
Output Voltage Max | 15V |
Switching Frequency | 4MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 1% |
Base Number | 3605 |
Frequency | 4MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 15V |
Supply Voltage Min | 4V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Synchronous Buck |
Linear Technology Switching Regulator IC 20V QFN- | Distrelec |
Where can I find additional details, specifications and documents for a LTC3605EUF#PBF?
Additional datasheets, footprints and schematics for LTC3605EUF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3605EUF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3605EUF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3605EUF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3605EUF#PBF fall under?
The LTC3605EUF#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3605EUF#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3605EUF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3605EUF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3605EUF#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC3605EUF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3605EUF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3605EUF#PBF?
You can fill out our help required form which you can use to request a quote for LTC3605EUF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.