Status: | Production |
---|---|
Series: | LTC3601 |
RoHS: | Compliant |
Prices starting from US$3.26
4V to 15V Operating Input Voltage Range |
1.5A Output Current |
Up to 96% Efficiency |
Very Low Duty Cycle Operation: 5% at 2.25MHz |
Adjustable Switching Frequency: 800kHz to 4MHz |
External Frequency Synchronization |
Current Mode Operation for Excellent Line and Load Transient Response |
User Selectable Burst Mode® (No Load IQ = 300μA) or Forced Continuous Operation |
0.6V Reference Allows Low Output Voltages |
Short-Circuit Protected |
Output Voltage Tracking Capability |
Programmable Soft-Start |
Power Good Status Output |
Available in Small, Thermally Enhanced, 16-Pin QFN (3mm × 3mm) and MSOP Packages |
1.5A, 15V Mono Sync Buck Reg | Analog Devices |
Dc/Dc Conv, Sync Buck, 4Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 4MHZ, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 15V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 16Pins |
Output Current | 1.5A |
Output Voltage Min | 600mV |
Output Voltage Max | 13.5V |
Switching Frequency | 4MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 15V |
Where can I find additional details, specifications and documents for a LTC3601IUD#PBF?
Additional datasheets, footprints and schematics for LTC3601IUD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3601IUD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3601IUD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3601IUD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3601IUD#PBF fall under?
The LTC3601IUD#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3601IUD#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3601IUD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3601IUD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3601IUD#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC3601IUD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3601IUD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3601IUD#PBF?
You can fill out our help required form which you can use to request a quote for LTC3601IUD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.