Status: | Production |
---|---|
Series: | LTC3568 |
RoHS: | Compliant |
Prices starting from US$3.54
Uses Tiny Capacitors and Inductor |
High Frequency Operation: Up to 4MHz |
Low RDS(ON) Internal Switches: 0.110Ω |
High Efficiency: Up to 96% |
Stable with Ceramic Capacitors |
Current Mode Operation for Excellent Line and Load Transient Response |
Short-Circuit Protected |
Low Dropout Operation: 100% Duty Cycle |
Low Shutdown Current: IQ ≤ 1μA |
Low Quiescent Current: 60μA |
Output Voltages from 0.8V to 5V |
Selectable Burst Mode® Operation |
Sychronizable to External Clock |
Small 3mm × 3mm, 10-Lead DFN Package |
1.8A, 4MHz, Sync Buck DC/DC Co | Analog Devices |
Dc/Dc Conv, Sync Buck, 1Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 10Pins |
Output Current | 1.8A |
Output Voltage Min | 800mV |
Output Voltage Max | 5V |
Switching Frequency | 4MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 0.8V |
Base Number | 3568 |
Frequency | 4MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.25V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Synchronous Buck |
Where can I find additional details, specifications and documents for a LTC3568EDD#PBF?
Additional datasheets, footprints and schematics for LTC3568EDD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3568EDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3568EDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3568EDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3568EDD#PBF fall under?
The LTC3568EDD#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3568EDD#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3568EDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3568EDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3568EDD#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC3568EDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3568EDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3568EDD#PBF?
You can fill out our help required form which you can use to request a quote for LTC3568EDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.