Status: | Production |
---|---|
Series: | LTC3553 |
RoHS: | Compliant |
Prices starting from US$2.72
12μA Standby Mode Quiescent Current (All Outputs On) |
Seamless Transition Between Input Power Sources: Li-Ion/Polymer Battery and USB |
240mΩ Internal Ideal Diode Provides Low Loss PowerPath™ |
High Efficiency 200mA Buck Regulator |
150mA Low Dropout (LDO) Linear Regulator |
Pushbutton On/Off Control With System Reset |
Full Featured Li-Ion/Polymer Battery Charger |
Programmable Charge Current With Thermal Limiting |
Instant-On Operation With Discharged Battery |
3mm × 3mm × 0.75mm 20-Pin QFN Package |
uP USB Pwr Manager With Li-Ion | Analog Devices |
Battery Charger, Li-Ion/Li-Pol, 0.42A | Newark Electronics |
BATTERY CHARGER, LI-ION/LI-POL, 0.42A | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 1 |
Digital IC Case | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Where can I find additional details, specifications and documents for a LTC3553EUD#PBF?
Additional datasheets, footprints and schematics for LTC3553EUD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3553EUD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3553EUD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3553EUD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3553EUD#PBF fall under?
The LTC3553EUD#PBF is listed under PMIC (DC/DC, PowerPath, and Battery Charger).
Can I view similar or alternative parts?
You can view similar parts to LTC3553EUD#PBF when available in the PMIC (DC/DC, PowerPath, and Battery Charger) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3553EUD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3553EUD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3553EUD#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC3553EUD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3553EUD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3553EUD#PBF?
You can fill out our help required form which you can use to request a quote for LTC3553EUD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.