Status: | Production |
---|---|
Series: | LTC3547 |
RoHS: | Compliant |
High Efficiency Dual Step-Down Outputs: Up to 96% |
300mA Output Current per Channel at VIN = 3V |
Automatic Low Ripple Burst Mode Operation (20mVP-P). |
Only 40µA Quiescent Current During Operation (Both Channels) |
2.25MHz Constant-Frequency Operation |
2.5V to 5.5V Input Voltage Range |
Low Dropout Operation: 100% Duty Cycle |
Internally Compensated for All Ceramic Capacitors |
Independent Internal Soft-Start for Each Channel |
Current Mode Operation for Excellent Line and Load Transient Response |
0.6V Reference Allows Low Output Voltages |
Short-Circuit Protected |
Ultralow Shutdown Current: IQ < 1µA |
Low Proï¬ le (0.75mm) 8-Lead 3mm × 2mm DFN Package |
2x Mono 300mA Sync Buck Reg | Analog Devices |
Dc/Dc Conv, Sync Buck, 2.25Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2.25MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.5V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 8Pins |
Output Current - Output 1 | 300mA |
Output Current - Output 2 | 300mA |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5.5V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.7MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3547 |
Frequency | 2.25MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 300mA |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.5V |
Switch Output Current Isw Max | 100mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LTC3547EDDB#TRMPBF?
Additional datasheets, footprints and schematics for LTC3547EDDB#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC3547EDDB#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3547EDDB#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3547EDDB#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3547EDDB#TRMPBF fall under?
The LTC3547EDDB#TRMPBF is listed under Micropower Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3547EDDB#TRMPBF when available in the Micropower Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3547EDDB#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3547EDDB#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3547EDDB#TRMPBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3547EDDB#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3547EDDB#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC3547EDDB#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC3547EDDB#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.