Status: | Production |
---|---|
Series: | LTC3544B |
RoHS: | Compliant |
High Efficiency: Up to 95% |
Four Independent Regulators Provide Up to 300mA, 200mA, 200mA and 100mA Output Current |
2.25V to 5.5V Input Voltage Range |
2.25MHz Constant Frequency Operation |
No Schottky Diodes Required |
Low Dropout Operation: 100% Duty Cycle |
Pulse Skipping at Low Load for Minimum Ripple |
0.8V Reference Allows Low Output Voltages |
Shutdown Mode Draws <1μA Supply Current |
Current Mode Operation for Excellent Line and Load Transient Response |
Overtemperature Protected |
Low Profile (3mm × 3mm) 16-Lead QFN Package |
4x Sync Buck Reg: 2.25MHz, 300 | Analog Devices |
Dc/Dc Conv, 4 O/P, 85Deg C, Qfn-Ep-16 | Newark Electronics |
DC/DC CONV, 4 O/P, 85DEG C, QFN-EP-16 | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.25V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 4 Output, 4Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current - Output 1 | 300mA |
Output Current - Output 2 | 200mA |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5.5V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.7MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 300mA |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LTC3544BEUD#PBF?
Additional datasheets, footprints and schematics for LTC3544BEUD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3544BEUD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3544BEUD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3544BEUD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3544BEUD#PBF fall under?
The LTC3544BEUD#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3544BEUD#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3544BEUD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3544BEUD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3544BEUD#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3544BEUD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3544BEUD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3544BEUD#PBF?
You can fill out our help required form which you can use to request a quote for LTC3544BEUD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.