Status: | Production |
---|---|
Series: | LTC3542 |
RoHS: | Compliant |
High Efficiency: Up to 96% |
High Peak Switch Current: 1000mA |
Low Output Ripple (<20mVP-P Typical) Burst Mode Operation: Only 26µA |
Very Low Quiescent Current: Only 26µA |
2.5V to 5.5V Input Voltage Range |
2.25MHz Constant Frequency Operation |
1MHz to 3MHz External Frequency Synchronization |
Low Dropout Operation: 100% Duty Cycle |
No Schottky Diode Required |
Internal Soft-Start Limits Inrush Current |
0.6V Reference Allows Low Output Voltages |
Shutdown Mode Draws <1µA Supply Current |
±2% Output Voltage Accuracy |
Current Mode Operation for Excellent Line and Load Transient Response |
Overtemperature Protected |
Available in 6-Lead 2mm × 2mm DFN and Small TSOT |
500mA, 2.25MHz Sync Buck DC/DC | Analog Devices |
DC/DC CONV, SYNC BUCK, 2.25MHZ, 85DEG C | element14 |
Dc/Dc Conv, Sync Buck, 2.25Mhz, 85Deg C | Newark Electronics |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 6Pins |
Output Current | 500mA |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 2.25MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3542 |
Frequency | 2.25MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5.5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.5V |
Switch Output Current Isw Max | 1A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LTC3542EDC#TRMPBF?
Additional datasheets, footprints and schematics for LTC3542EDC#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC3542EDC#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3542EDC#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3542EDC#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3542EDC#TRMPBF fall under?
The LTC3542EDC#TRMPBF is listed under Micropower Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3542EDC#TRMPBF when available in the Micropower Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3542EDC#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3542EDC#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3542EDC#TRMPBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for LTC3542EDC#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3542EDC#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC3542EDC#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC3542EDC#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.