Status: | Production |
---|---|
Series: | LTC3531 |
RoHS: | Compliant |
Prices starting from US$2.36
Regulated Output with Input Above, Below or Equal to the Output |
Single Inductor |
Up to 90% Efficiency |
VIN Range: 1.8V to 5.5V |
200mA at 3.3VOUT from 3.6V Input |
125mA at 3VOUT from 2.5V Input |
Fixed VOUT Versions (TSOT, DFN): 3.3V, 3V |
Adjustable VOUT Version (DFN): 2V to 5V |
Burst Mode® Operation, No External Compensation |
Ultra Low Quiescent Current: 16μA, Shutdown Current <1μA |
Only 3 External Components Required |
(Fixed Voltage Versions) |
Short-Circuit Protection |
Output Disconnect in Shutdown |
Available in 6-Pin ThinSOT and 3mm × 3mm DFN Packages |
200mA Buck-Boost Sync DC/DC Co | Analog Devices |
Dc/Dc Conv, Sync Buck-Boost, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK-BOOST, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck-Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 8Pins |
Output Current | 200mA |
Output Voltage Min | 2V |
Output Voltage Max | 5V |
Switching Frequency | 600kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 2V |
Base Number | 3531 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Synchronous Boost-Buck |
Where can I find additional details, specifications and documents for a LTC3531EDD#PBF?
Additional datasheets, footprints and schematics for LTC3531EDD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3531EDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3531EDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3531EDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3531EDD#PBF fall under?
The LTC3531EDD#PBF is listed under Internal Power Switch Buck-Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3531EDD#PBF when available in the Internal Power Switch Buck-Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3531EDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3531EDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3531EDD#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC3531EDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3531EDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3531EDD#PBF?
You can fill out our help required form which you can use to request a quote for LTC3531EDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.