Status: | Production |
---|---|
Series: | LTC3530 |
RoHS: | Compliant |
Regulated Output with Input Voltages Above, Below or Equal to the Output |
1.8V to 5.5V Input and 1.8V to 5.25V Output Range |
250mA Continuous Output Current from 1.8V VIN |
600mA Continuous/1A Peak Output Current from Li-Ion |
Single Inductor |
Synchronous Rectiï¬cation: Up to 96% Efï¬ciency |
Programmable Automatic Burst Mode® Operation |
Output Disconnect in Shutdown |
Pin Compatible with the LTC3440 |
Programmable Frequency from 300kHz to 2MHz |
<1µA Shutdown Current |
Small Thermally Enhanced 10-Lead (3mm × 3mm) DFN and 10-Lead MS Packages |
Wide In V Sync Buck-Boost DC/D | Analog Devices |
Dc/Dc Conv, Sync Buck-Boost, 2Mhz | Newark Electronics |
DC/DC CONV, SYNC BUCK-BOOST, 2MHZ | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck-Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 600mA |
Output Voltage Min | 1.8V |
Output Voltage Max | 5.25V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 1.8V |
Base Number | 3530 |
Frequency | 1.3MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1A |
Output Voltage | 5.25V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 1.8V |
Switch Output Current Isw Max | 2A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck |
Where can I find additional details, specifications and documents for a LTC3530EMS#PBF?
Additional datasheets, footprints and schematics for LTC3530EMS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3530EMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3530EMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3530EMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3530EMS#PBF fall under?
The LTC3530EMS#PBF is listed under Internal Power Switch Buck-Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3530EMS#PBF when available in the Internal Power Switch Buck-Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3530EMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3530EMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3530EMS#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3530EMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3530EMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3530EMS#PBF?
You can fill out our help required form which you can use to request a quote for LTC3530EMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.