Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 500mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 8Pins |
Output Current | 1A |
Output Voltage Min | 1.6V |
Output Voltage Max | 5.25V |
Switching Frequency | 1.3MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3528 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 5.25V |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LTC3528EDDB-2#PBF?
Additional datasheets, footprints and schematics for LTC3528EDDB-2#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3528EDDB-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3528EDDB-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3528EDDB-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3528EDDB-2#PBF fall under?
The LTC3528EDDB-2#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTC3528EDDB-2#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3528EDDB-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3528EDDB-2#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC3528EDDB-2#PBF have stock available?
There is no stock from authorised distributors for LTC3528EDDB-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3528EDDB-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3528EDDB-2#PBF?
You can fill out our help required form which you can use to request a quote for LTC3528EDDB-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.