Status: | Production |
---|---|
Series: | LTC3525 |
RoHS: | Compliant |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.76
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$2.20
|
1,704
in stock
|
Buy Now | |
Analog Devices
from US$3.04
|
1,220
in stock
|
Buy Now | |
Newark Electronics
from US$4.18
|
427
in stock
|
Buy Now | |
element14
from US$3.01
|
427
in stock
|
Buy Now | |
Farnell
from US$2.84
|
427
in stock
|
Buy Now | |
Richardson RFPD
from US$2.77
|
-
|
Buy Now |
400mA uP Sync Boost DC/DC Conv | Analog Devices |
Dc/Dc Conv, Sync Boost, 85Deg C | Newark Electronics |
DC/DC CONV, SYNC BOOST, 85DEG C | element14 |
400mA Micropower Step-Up DC/DC Converter | RS |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 500mV |
Input Voltage Max | 4V |
DC / DC Converter IC Case | SC-70 |
No. of Pins | 6Pins |
Output Current | 400mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3525 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 175mA |
Output Voltage | 3.3V |
Primary Input Voltage | 1.2V |
Supply Voltage Max | 6V |
Supply Voltage Min | 1V |
Switch Output Current Isw Max | 400mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Synchronous Buck |
Where can I find additional details, specifications and documents for a LTC3525ESC6-3.3#TRMPBF?
Additional datasheets, footprints and schematics for LTC3525ESC6-3.3#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC3525ESC6-3.3#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3525ESC6-3.3#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3525ESC6-3.3#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3525ESC6-3.3#TRMPBF fall under?
The LTC3525ESC6-3.3#TRMPBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3525ESC6-3.3#TRMPBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3525ESC6-3.3#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3525ESC6-3.3#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3525ESC6-3.3#TRMPBF have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC3525ESC6-3.3#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3525ESC6-3.3#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC3525ESC6-3.3#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC3525ESC6-3.3#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.