Status: | Production |
---|---|
Series: | LTC3490 |
RoHS: | Compliant |
Prices starting from US$3.29
350mA Constant Current Output |
2.8V to 4V Output Compliance |
1- or 2-Cell NiMH or Alkaline Input |
Synchronous Rectification: Up to 90% Efficiency |
Fixed Frequency Operation: 1.3MHz |
Low Quiescent Current: <1mA |
Very Low Shutdown Current: <50µA |
Open LED Output Limited to 4.7V |
VIN Range: 1V to 3.2V |
Dimming Control |
Undervoltage Lockout to Protect Batteries |
Low Profile (0.75mm) 3mm × 3mm Thermally Enhanced 8-Lead DD and S8 Packages |
1x Cell 350mA LED Drvr | Analog Devices |
LED DRIVER, BOOST, -40 TO 85DEG C | element14 |
Led Driver, Boost, -40 To 85Deg C | Newark Electronics |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 1V |
Input Voltage Max | 3.2V |
Output Voltage Max | 6V |
Output Current Max | 350mA |
Switching Frequency | 1.3MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3490 |
Device Marking | LTC3490ES8 |
Device Type | LED |
Dimming Control Type | Analogue |
Efficiency | 90% |
Input Voltage | 1V to 3.2V |
LED Display Type | Discrete LED |
LED Driver Application | Flashlight Lighting |
Operating Temperature Range | -40°C to +85°C |
Output Current | 350mA |
Output Voltage | 4.7V |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
Where can I find additional details, specifications and documents for a LTC3490ES8#PBF?
Additional datasheets, footprints and schematics for LTC3490ES8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3490ES8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3490ES8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3490ES8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3490ES8#PBF fall under?
The LTC3490ES8#PBF is listed under Step-Up (Boost) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LTC3490ES8#PBF when available in the Step-Up (Boost) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3490ES8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3490ES8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3490ES8#PBF have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for LTC3490ES8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3490ES8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3490ES8#PBF?
You can fill out our help required form which you can use to request a quote for LTC3490ES8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.