Status: | Production |
---|---|
Series: | LTC3459 |
RoHS: | Compliant |
Small Solution Size |
>85% Efficiency over Wide Load Range |
Internal Synchronous Rectifier |
VIN Range: 1.5V to 5.5V |
5V at 30mA from 3.3V Input |
3.3V at 20mA from 2 AA Cell Input |
Programmable Output Voltages Up to 10V |
Burst Mode Operation |
Inrush Current Limiting |
Output Disconnect in Shutdown |
Ultralow Quiescent (10µA) and Shutdown (<1µA) Currents |
Low Proï¬le 2mm × 2mm DFN, 2mm × 3mm DFN or SOT-23 Package |
10V uP Sync Boost Conv in SOT | Analog Devices |
Dc/Dc Conv, Sync Boost, 85Deg C | Newark Electronics |
DC/DC CONV, SYNC BOOST, 85DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 6Pins |
Output Current | 80mA |
Output Voltage Min | 2.5V |
Output Voltage Max | 10V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3459 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LTC3459ES6#TRMPBF?
Additional datasheets, footprints and schematics for LTC3459ES6#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC3459ES6#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3459ES6#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3459ES6#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3459ES6#TRMPBF fall under?
The LTC3459ES6#TRMPBF is listed under LCD/CCD/OLED Bias.
Can I view similar or alternative parts?
You can view similar parts to LTC3459ES6#TRMPBF when available in the LCD/CCD/OLED Bias range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3459ES6#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3459ES6#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3459ES6#TRMPBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3459ES6#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3459ES6#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC3459ES6#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC3459ES6#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.