Status: | Production |
---|---|
Series: | LTC3458 |
RoHS: | Compliant |
High Efficiency: Up to 93% |
Inrush Current Limiting and Output Disconnect |
Programmable Output Voltages up to 7.5V |
1.5V to 6V Input Range |
Programmable/Synchronizable Fixed Frequency Operation up to 1.5MHz |
Programmable Automatic Burst Mode® Operation |
Current Mode Control with Programmable Soft-Start Period and Peak Current Limit |
700mA at 7V from 5V Input |
0.3Ω N-Channel and 0.4Ω P-Channel 1.4A Switches at 5VOUT |
Ultralow Quiescent Currents: 15µA Sleep, <1µA in Shutdown |
3mm × 4mm Thermally Enhanced DFN Package |
1.4A, 1.5MHz Sync Boost DC/DC | Analog Devices |
Dc/Dc Conv, Sync Boost, 1.5Mhz, 85Deg C | Newark Electronics |
DC/DC CONV, SYNC BOOST, 1.5MHZ, 85DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 12Pins |
Output Current | 1.4A |
Output Voltage Min | 2V |
Output Voltage Max | 7.5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 7.5V |
Adjustable Output Voltage Min | 2V |
Base Number | 3458 |
Frequency | 1.15MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1.6A |
Output Voltage | 8V |
Primary Input Voltage | 6V |
Supply Voltage Min | 1.5V |
Switch Output Current Isw Max | 1.6A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up |
Voltage Vcc | 7V |
Where can I find additional details, specifications and documents for a LTC3458EDE#PBF?
Additional datasheets, footprints and schematics for LTC3458EDE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3458EDE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3458EDE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3458EDE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3458EDE#PBF fall under?
The LTC3458EDE#PBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3458EDE#PBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3458EDE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3458EDE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3458EDE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3458EDE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3458EDE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3458EDE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3458EDE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.