Status: | Production |
---|---|
Series: | LTC3454 |
RoHS: | Compliant |
Prices starting from US$2.36
High Efficiency: >90% Typical in Torch Mode, >80% in Flash Mode |
Wide VIN Range: 2.7V to 5.5V |
Up to 1A Continuous Output Current |
3.5% LED Current Programming Accuracy |
Internal Soft-Start |
Open/Shorted LED Protection |
Constant Frequency 1MHz Operation |
Zero Shutdown Current |
Overtemperature Protection |
Small Thermally Enhanced 10-Lead (3mm × 3mm) DFN Package |
Led Driver, Buck/Boost, -40 To 85Deg C | Newark Electronics |
LED DRIVER, BUCK/BOOST, -40 TO 85DEG C | element14 |
LED DRIVER IC | Richardson RFPD |
1A Sync Buck-Boost Hi C LED Dr | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck Buck-Boost |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | 5.35V |
Output Current Max | 1A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3454 |
Device Marking | LTC3454EDD |
Device Type | LED |
Dimming Control Type | PWM |
Efficiency | 90% |
Input Voltage | 2.7V to 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | Digital Cameras Flashlight PDA |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1A |
Output Voltage | 5.35V |
Termination Type | Surface Mount Device |
Topology | Buck-Boost |
Where can I find additional details, specifications and documents for a LTC3454EDD#PBF?
Additional datasheets, footprints and schematics for LTC3454EDD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3454EDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3454EDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3454EDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3454EDD#PBF fall under?
The LTC3454EDD#PBF is listed under Buck-Boost LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LTC3454EDD#PBF when available in the Buck-Boost LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3454EDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3454EDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3454EDD#PBF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3454EDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3454EDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3454EDD#PBF?
You can fill out our help required form which you can use to request a quote for LTC3454EDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.