Status: | Production |
---|---|
Series: | LTC3441 |
RoHS: | Compliant |
Regulated Output with Input Above, Below or Equal to the Output |
Single Inductor, No Schottky Diodes |
High Efficiency: Up to 95% |
25µA Quiescent Current in Burst Mode® Operation |
Up to 1.2A Continuous Output Current from a Single Lithium-Ion |
True Output Disconnect in Shutdown |
2.4V to 5.5V Input Range |
2.4V to 5.25V Output Range |
1MHz Fixed Frequency Operation |
Synchronizable Oscillator |
Selectable Burst Mode or Fixed Frequency Operation |
<1µA Quiescent Current in Shutdown |
Small, Thermally Enhanced 12-Lead (4mm × 3mm) DFN package |
Hi C uP Sync Buck-Boost DC/DC | Analog Devices |
DC/DC CONV, SYNC BUCK-BOOST, 1MHZ | Farnell |
Dc/Dc Conv, Sync Buck-Boost, 1Mhz | Newark Electronics |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck-Boost |
---|---|
Input Voltage Min | 2.4V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 12Pins |
Output Current | 1.2A |
Output Voltage Min | 2.4V |
Output Voltage Max | 5.25V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5.25V |
Adjustable Output Voltage Min | 2.4V |
Base Number | 3441 |
Frequency | 1.15MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 6V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.4V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck-Boost |
Where can I find additional details, specifications and documents for a LTC3441EDE#PBF?
Additional datasheets, footprints and schematics for LTC3441EDE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3441EDE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3441EDE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3441EDE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3441EDE#PBF fall under?
The LTC3441EDE#PBF is listed under Internal Power Switch Buck-Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3441EDE#PBF when available in the Internal Power Switch Buck-Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3441EDE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3441EDE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3441EDE#PBF have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LTC3441EDE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3441EDE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3441EDE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3441EDE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.