Status: | Production |
---|---|
Series: | LTC3427 |
RoHS: | Compliant |
High Efficiency: Up to 94% |
3.3V at 200mA from Two Alkaline Cells |
5V at 200mA from a Single Li-Ion Cell |
Inrush Current Limiting and Soft-Start |
Output Disconnect in Shutdown |
1.8V to 5V VIN Range |
1.8V to 5.25V VOUTRange |
1.25MHz Fixed Frequency, Low Noise PWM |
Internal Synchronous Rectifier |
Logic Controlled Shutdown (<1μA) |
Anti-Ringing Control Minimizes EMI |
Tiny External Components |
Short-Circuit Protection |
Low Profile (0.75mm × 2mm × 2mm) DFN Package |
500mA, 1.25MHz Sync Boost DC/D | Analog Devices |
Dc/Dc Conv, Sync Boost, 1.25Mhz, 85Deg C | Newark Electronics |
DC/DC CONV, SYNC BOOST, 1.25MHZ, 85DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 6Pins |
Output Current | 500mA |
Output Voltage Min | 1.8V |
Output Voltage Max | 5.25V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 1.8V |
Base Number | 3427 |
Frequency | 1.25MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 200mA |
Output Voltage | 5.25V |
Primary Input Voltage | 5V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Synchronous Boost |
Where can I find additional details, specifications and documents for a LTC3427EDC#TRMPBF?
Additional datasheets, footprints and schematics for LTC3427EDC#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC3427EDC#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3427EDC#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3427EDC#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3427EDC#TRMPBF fall under?
The LTC3427EDC#TRMPBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3427EDC#TRMPBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3427EDC#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3427EDC#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3427EDC#TRMPBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3427EDC#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3427EDC#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC3427EDC#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC3427EDC#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.