Status: | Production |
---|---|
Series: | LTC3426 |
RoHS: | Compliant |
Prices starting from US$2.75
Internal 2A MOSFET Switch |
1.2MHz Switching Frequency |
Integrated Soft-Start |
Low 1.6V VIN Operation |
Low RDS(ON) Switch: 100mΩ at 5V Output |
Delivers 5V at 800mA from a 3.3V Input |
Delivers 3.3V at 800mA from a 2.5V Input |
Uses Small, Low Profile External Components |
Low Profile (1mm) SOT-23 (ThinSOTTM) Package |
1.2MHz Boost DC/DC Conv in SOT | Analog Devices |
Dc/Dc Conv, Boost, 1.2Mhz, 85Deg C | Newark Electronics |
DC/DC CONV, BOOST, 1.2MHZ, 85DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 1.6V |
Input Voltage Max | 4.3V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 6Pins |
Output Current | 2A |
Output Voltage Min | 2.25V |
Output Voltage Max | 5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 2.25V |
Base Number | 3426 |
Frequency | 1.2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 800mA |
Output Voltage | 5.5V |
Primary Input Voltage | 6V |
Supply Voltage Min | 1.6V |
Switch Output Current Isw Max | 2A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
Where can I find additional details, specifications and documents for a LTC3426ES6#TRMPBF?
Additional datasheets, footprints and schematics for LTC3426ES6#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC3426ES6#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3426ES6#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3426ES6#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3426ES6#TRMPBF fall under?
The LTC3426ES6#TRMPBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3426ES6#TRMPBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3426ES6#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3426ES6#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3426ES6#TRMPBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC3426ES6#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3426ES6#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC3426ES6#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC3426ES6#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.