Status: | Production |
---|---|
Series: | LTC3417A-2 |
RoHS: | Compliant |
High Efï¬ciency: Up to 95% |
1.5A/1A Guaranteed Minimum Output Current |
Synchronizable to External Clock |
No Schottky Diodes Required |
Programmable Frequency Operation: 1.5MHz or Adjustable From 0.6MHz to 4MHz |
Low Ripple (<35mVP-P) BurstMode® Operation |
IQ: 125μA in Sleep |
Low RDS(ON) Internal Switches |
Short-Circuit Protected |
VIN: 2.25V to 5.5V |
Current Mode Operation for Excellent Line and Load Transient Response |
Ultralow Shutdown Current: IQ < 1μA |
Low Dropout Operation: 100% Duty Cycle |
Power Good Ouput |
Phase Pin Selects 2nd Channel Phase Relationship with Respect to 1st Channel |
Internal Soft-Start with Individual Run Pin Control |
Available in Small Thermally Enhanced (5mm × 3mm) DFN and 20-Lead TSSOP Packages |
2x Sync 1.5A/1A 4MHz Buck DC/D | Analog Devices |
Dc/Dc Conv, Sync Buck, 1.5Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1.5MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.25V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 16Pins |
Output Current - Output 1 | 1.5A |
Output Current - Output 2 | 1A |
Output Voltage - Output 1 | 5V |
Output Voltage - Output 2 | 5V |
Regulator Output Type | Adjustable |
Switching Frequency | 4MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.5A |
Output Voltage | 5V |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LTC3417AIDHC-2#PBF?
Additional datasheets, footprints and schematics for LTC3417AIDHC-2#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3417AIDHC-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3417AIDHC-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3417AIDHC-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3417AIDHC-2#PBF fall under?
The LTC3417AIDHC-2#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3417AIDHC-2#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3417AIDHC-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3417AIDHC-2#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3417AIDHC-2#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3417AIDHC-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3417AIDHC-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3417AIDHC-2#PBF?
You can fill out our help required form which you can use to request a quote for LTC3417AIDHC-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.