Status: | Production |
---|---|
Series: | LTC3413 |
RoHS: | Compliant |
High Efficiency: Up to 90% |
±3A Output Current |
Symmetrical Source and Sink Output Current Limit |
Low RDS(ON) Internal Switch: 85mΩ |
No Schottky Diode Required |
2.25V to 5.5V Input Voltage Range |
VOUT = VREF/2 |
±1% Output Voltage Accuracy |
Programmable Switching Frequency: Up to 2MHz |
Power Good Output Voltage Monitor |
Overtemperature Protected |
Available in 16-Lead TSSOP Exposed Pad Package |
3A, 2MHz Mono Sync Reg for DDR | Analog Devices |
Dc/Dc Converter, Ddr/Qdr, 3A, Tssop-Ep | Newark Electronics |
DC/DC CONVERTER, DDR/QDR, 3A, TSSOP-EP | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.25V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 700mV |
Output Voltage Max | - |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LTC3413IFE#PBF?
Additional datasheets, footprints and schematics for LTC3413IFE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3413IFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3413IFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3413IFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3413IFE#PBF fall under?
The LTC3413IFE#PBF is listed under DDR/QDR Memory Bus Termination.
Can I view similar or alternative parts?
You can view similar parts to LTC3413IFE#PBF when available in the DDR/QDR Memory Bus Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3413IFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3413IFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3413IFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3413IFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3413IFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3413IFE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3413IFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.