Status: | Production |
---|---|
Series: | LTC3411 |
RoHS: | Compliant |
Prices starting from US$3.20
Small 10-Lead MSOP or DFN Package |
Uses Tiny Capacitors and Inductor |
High Frequency Operation: Up to 4MHz |
High Switch Current: 1.6A |
Low RDS(ON) Internal Switches: 0.110Ω |
High Efficiency: Up to 95% |
Stable with Ceramic Capacitors |
Current Mode Operation for Excellent Line and Load Transient Response |
Short-Circuit Protected |
Low Dropout Operation: 100% Duty Cycle |
Low Shutdown Current: IQ ≤ 1μA |
Low Quiescent Current: 60µA |
Output Voltages from 0.8V to 5V |
Selectable Burst Mode® Operation |
Sychronizable to External Clock |
1.25A, 4MHz, Sync Buck DC/DC C | Analog Devices |
Dc/Dc Conv, Sync Buck, 1Mhz, 85Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1MHZ, 85DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.63V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 1.25A |
Output Voltage Min | 800mV |
Output Voltage Max | 5V |
Switching Frequency | 4MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5V |
Adjustable Output Voltage Min | 0.8V |
Base Number | 3411 |
Device Marking | LTC3411EMS |
Frequency | 4MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1.6A |
Output Voltage | 6.3V |
Primary Input Voltage | 3.3V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.625V |
Switch Output Current Isw Max | 2A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down |
Voltage Vcc | 6V |
Where can I find additional details, specifications and documents for a LTC3411EMS#PBF?
Additional datasheets, footprints and schematics for LTC3411EMS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3411EMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3411EMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3411EMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3411EMS#PBF fall under?
The LTC3411EMS#PBF is listed under Micropower Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3411EMS#PBF when available in the Micropower Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3411EMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3411EMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3411EMS#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC3411EMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3411EMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3411EMS#PBF?
You can fill out our help required form which you can use to request a quote for LTC3411EMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.