Status: | Production |
---|---|
Series: | LTC3407-2 |
RoHS: | Compliant |
High Efficiency: Up to 95% |
Very Low Quiescent Current: Only 40µA |
2.25MHz Constant Frequency Operation |
High Switch Current: 1.2A on Each Channel |
No Schottky Diodes Required |
Low RDS(ON) Internal Switches: 0.35Ω |
Current Mode Operation for Excellent Line and Load Transient Response |
Short-Circuit Protected |
Low Dropout Operation: 100% Duty Cycle |
Ultralow Shutdown Current: IQ < 1µA |
Output Voltages from 5V down to 0.6V |
Power-On Reset Output |
Externally Synchronizable Oscillator |
Small Thermally Enhanced MSOP and 3mm × 3mm DFN Packages |
AEC-Q100 Qualified for Automotive Applications |
2x Sync, 800mA, 2.25MHz Buck D | Analog Devices |
Dc/Dc Conv, Sync Buck, 2.25Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2.25MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.5V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current - Output 1 | 800mA |
Output Current - Output 2 | 800mA |
Output Voltage - Output 1 | 5V |
Output Voltage - Output 2 | 5V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.7MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3407 |
Frequency | 1.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 0.5% |
Output Current | 800mA |
Output Current Max | 1.2A |
Output Voltage | 5V |
Output Voltage Min | 0.6V |
Primary Input Voltage | 3.6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Switch Output Current Isw Max | 1.25A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LTC3407IMSE-2#PBF?
Additional datasheets, footprints and schematics for LTC3407IMSE-2#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3407IMSE-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3407IMSE-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3407IMSE-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3407IMSE-2#PBF fall under?
The LTC3407IMSE-2#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3407IMSE-2#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3407IMSE-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3407IMSE-2#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3407IMSE-2#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3407IMSE-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3407IMSE-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3407IMSE-2#PBF?
You can fill out our help required form which you can use to request a quote for LTC3407IMSE-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.