Status: | Production |
---|---|
Series: | LTC3407-2 |
RoHS: | Compliant |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.86
|
35
in stock
|
Buy Now | |
Analog Devices
from US$3.89
|
2,982
in stock
|
Buy Now | |
Chip One Stop
from US$6.53
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$6.32
|
53
in stock
|
Buy Now | |
element14
from US$5.64
|
53
in stock
|
Buy Now | |
Farnell
from US$5.27
|
53
in stock
|
Buy Now | |
Richardson RFPD
from US$5.02
|
-
|
Buy Now |
High Efficiency: Up to 95% |
Very Low Quiescent Current: Only 40µA |
2.25MHz Constant Frequency Operation |
High Switch Current: 1.2A on Each Channel |
No Schottky Diodes Required |
Low RDS(ON) Internal Switches: 0.35Ω |
Current Mode Operation for Excellent Line and Load Transient Response |
Short-Circuit Protected |
Low Dropout Operation: 100% Duty Cycle |
Ultralow Shutdown Current: IQ < 1µA |
Output Voltages from 5V down to 0.6V |
Power-On Reset Output |
Externally Synchronizable Oscillator |
Small Thermally Enhanced MSOP and 3mm × 3mm DFN Packages |
AEC-Q100 Qualified for Automotive Applications |
2x Sync, 800mA, 2.25MHz Buck D | Analog Devices |
Dc/Dc Conv, Sync Buck, 2.25Mhz, 85Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2.25MHZ, 85DEG C | element14 |
Conv DC-DC Dual Step-Down 2.5-5.5V DFN10 | RS |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.5V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 10Pins |
Output Current - Output 1 | 800mA |
Output Current - Output 2 | 800mA |
Output Voltage - Output 1 | 5V |
Output Voltage - Output 2 | 5V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.7MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3407 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 800mA |
Output Voltage | 5V |
Primary Input Voltage | 3.6V |
Where can I find additional details, specifications and documents for a LTC3407EDD-2#PBF?
Additional datasheets, footprints and schematics for LTC3407EDD-2#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3407EDD-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3407EDD-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3407EDD-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3407EDD-2#PBF fall under?
The LTC3407EDD-2#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3407EDD-2#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3407EDD-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3407EDD-2#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3407EDD-2#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC3407EDD-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3407EDD-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3407EDD-2#PBF?
You can fill out our help required form which you can use to request a quote for LTC3407EDD-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.