Status: | Production |
---|---|
Series: | LTC3407A-2 |
RoHS: | Compliant |
Prices starting from US$3.49
High Efficiency: Up to 95% |
Low Ripple (<35mVPK-PK) Burst Mode Operation; IQ = 40µA |
2.25MHz Constant Frequency Operation |
No Schottky Diodes Required |
Low RDS(ON) Internal Switches: 0.35Ω |
Current Mode Operation for Excellent Line and Load Transient Response |
Short-Circuit Protected |
Low Dropout Operation: 100% Duty Cycle |
Ultralow Shutdown Current: IQ <1µA |
Output Voltages from 5V down to 0.6V |
Power-On Reset Output |
Externally Synchronizable Oscillator |
Optional External Soft-Start |
Small Thermally Enhanced MSOP and 3mm × 3mm DFN Packages |
2x Sync 800mA, 2.25MHz Buck DC | Analog Devices |
Dc/Dc Conv, Sync Buck, 2.25Mhz, 85Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2.25MHZ, 85DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.5V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 10Pins |
Output Current - Output 1 | 800mA |
Output Current - Output 2 | 800mA |
Output Voltage - Output 1 | 5V |
Output Voltage - Output 2 | 5V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.7MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 800mA |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LTC3407AEDD-2#PBF?
Additional datasheets, footprints and schematics for LTC3407AEDD-2#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3407AEDD-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3407AEDD-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3407AEDD-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3407AEDD-2#PBF fall under?
The LTC3407AEDD-2#PBF is listed under Micropower Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3407AEDD-2#PBF when available in the Micropower Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3407AEDD-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3407AEDD-2#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3407AEDD-2#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC3407AEDD-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3407AEDD-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3407AEDD-2#PBF?
You can fill out our help required form which you can use to request a quote for LTC3407AEDD-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.