Status: | Production |
---|---|
Series: | LTC3406-1.5 |
RoHS: | Compliant |
High Efficiency: Up to 96% |
Very Low Quiescent Current: Only 20µA During Operation |
600mA Output Current |
2.5V to 5.5V Input Voltage Range |
1.5MHz Constant Frequency Operation |
No Schottky Diode Required |
Low Dropout Operation: 100% Duty Cycle |
0.6V Reference Allows Low Output Voltages |
Shutdown Mode Draws ≤1µA Supply Current |
Current Mode Operation for Excellent Line and Load Transient Response |
Overtemperature Protected |
Low Profile (1mm) ThinSOT™ Package |
1.5MHz, 600mA Sync Buck Reg in | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 5Pins |
Output Current | 600mA |
Output Voltage Nom. | 1.5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3406 |
Frequency | 1.5MHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 1.5V |
Primary Input Voltage | 3.6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Switch Output Current Isw Max | 100mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Synchronous Buck |
Where can I find additional details, specifications and documents for a LTC3406ES5-1.5#TRMPBF?
Additional datasheets, footprints and schematics for LTC3406ES5-1.5#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC3406ES5-1.5#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3406ES5-1.5#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3406ES5-1.5#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3406ES5-1.5#TRMPBF fall under?
The LTC3406ES5-1.5#TRMPBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3406ES5-1.5#TRMPBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3406ES5-1.5#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3406ES5-1.5#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3406ES5-1.5#TRMPBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3406ES5-1.5#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3406ES5-1.5#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC3406ES5-1.5#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC3406ES5-1.5#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.