Status: | Production |
---|---|
Series: | LTC3388 |
RoHS: | Compliant |
720nA Input IQ in Regulation (No Load), VIN = 4V |
820nA Input IQ in Regulation (No Load), VIN = 20V |
400nA Input IQ in UVLO |
2.7V to 20V Input Operating Range |
Up to 50mA of Output Current |
Pin Selectable Output Voltages: |
1.2V, 1.5V, 1.8V, 2.5V (LTC3388-1) |
2.8V, 3.0V, 3.3V, 5.0V (LTC3388-3) |
High Efficiency Hysteretic Synchronous DC/DC Conversion |
Standby Mode Disables Buck Switching |
Available in 10-Lead MSE and 3mm × 3mm DFN Packages |
DC/DC CONV, SYNC BUCK, 125DEG C | element14 |
Dc/Dc Conv, Sync Buck, 125Deg C | Newark Electronics |
20V Hi Eff Nanopower Buck Reg | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 20V |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 50mA |
Output Voltage Nom. | 2.5V |
Switching Frequency | - |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3388 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 2.5V |
Primary Input Voltage | 20V |
Where can I find additional details, specifications and documents for a LTC3388EMSE-1#PBF?
Additional datasheets, footprints and schematics for LTC3388EMSE-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3388EMSE-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3388EMSE-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3388EMSE-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3388EMSE-1#PBF fall under?
The LTC3388EMSE-1#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3388EMSE-1#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3388EMSE-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3388EMSE-1#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3388EMSE-1#PBF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3388EMSE-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3388EMSE-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3388EMSE-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC3388EMSE-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.