Status: | Production |
---|---|
Series: | LTC3335 |
RoHS: | Compliant |
Nanopower Buck-Boost DC/DC w/ | Analog Devices |
Dc/Dc Conv, Buck-Boost, 400Khz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK-BOOST, 400KHZ, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 20Pins |
Output Current | 50mA |
Output Voltage Min | 1.8V |
Output Voltage Max | 5V |
Switching Frequency | - |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3335IUDC#PBF?
Additional datasheets, footprints and schematics for LTC3335IUDC#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3335IUDC#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3335IUDC#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3335IUDC#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3335IUDC#PBF fall under?
The LTC3335IUDC#PBF is listed under Battery Fuel Gauge and Coulomb Counter.
Can I view similar or alternative parts?
You can view similar parts to LTC3335IUDC#PBF when available in the Battery Fuel Gauge and Coulomb Counter range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3335IUDC#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3335IUDC#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3335IUDC#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3335IUDC#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3335IUDC#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3335IUDC#PBF?
You can fill out our help required form which you can use to request a quote for LTC3335IUDC#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.