Status: | Production |
---|---|
Series: | LTC3330 |
RoHS: | Compliant |
Dual Input, Single Output DC/DCs with Input Prioritizer |
Energy Harvesting Input: 3.0V to 19V Buck DC/DC |
Primary Cell Input: 1.8V to 5.5V Buck-Boost DC/DC |
Zero Battery IQ When Energy Harvesting Source is Available |
Ultralow Quiescent Current: 750nA at No-Load |
Low Noise LDO Post Regulator |
Integrated Supercapacitor Balancer |
Up to 50mA of Output Current |
Programmable DC/DC and LDO Output Voltages, Buck UVLO, and Buck-Boost Peak Input Current |
Integrated Low Loss Full-Wave Bridge Rectifier |
Input Protective Shunt: Up to 25mA at VIN ≥ 20V |
5mm × 5mm QFN-32 Package |
Nanopower Buck-Boost DC/DC w/ | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 19V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 3 |
Digital IC Case | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
No. of Outputs | 2Outputs |
Primary Input Voltage | 19V |
Where can I find additional details, specifications and documents for a LTC3330IUH#PBF?
Additional datasheets, footprints and schematics for LTC3330IUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3330IUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3330IUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3330IUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3330IUH#PBF fall under?
The LTC3330IUH#PBF is listed under Energy Harvesting.
Can I view similar or alternative parts?
You can view similar parts to LTC3330IUH#PBF when available in the Energy Harvesting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3330IUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3330IUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3330IUH#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3330IUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3330IUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3330IUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC3330IUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.