Status: | Production |
---|---|
Series: | LTC3265 |
RoHS: | Compliant |
No distributors results available
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 32V |
DC / DC Converter IC Case | DFN |
No. of Pins | 18Pins |
Output Current | 50mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Boost Inverting |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC3265EDHC#PBF?
Additional datasheets, footprints and schematics for LTC3265EDHC#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3265EDHC#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3265EDHC#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3265EDHC#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3265EDHC#PBF fall under?
The LTC3265EDHC#PBF is listed under Regulated Inverting Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to LTC3265EDHC#PBF when available in the Regulated Inverting Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3265EDHC#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3265EDHC#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3265EDHC#PBF have stock available?
There is no stock from authorised distributors for LTC3265EDHC#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3265EDHC#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3265EDHC#PBF?
You can fill out our help required form which you can use to request a quote for LTC3265EDHC#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.