Status: | Production |
---|---|
Series: | LTC3260 |
RoHS: | Compliant |
Prices starting from US$4.08
VIN Range: 4.5V to 32V |
Inverting Charge Pump Generates –VIN |
Charge Pump Output Current Up to 100mA |
Low Noise Negative LDO Post Regulator (ILDO– = 50mA Max) |
Low Noise Independent Positive LDO Regulator (ILDO+ = 50mA Max) |
100μA Quiescent Current in Burst Mode® Operation with Both LDO Regulators On |
50kHz to 500kHz Programmable Oscillator Frequency |
Stable with Ceramic Capacitors |
Short-Circuit/Thermal Protection |
Low Profile 3mm × 4mm 14-Pin DFN and Thermally Enhanced 16-Pin MSOP Packages |
AEC-Q100 Qualified for Automotive Applications |
L N 2x S Inv Ch Pump | Analog Devices |
Inverting Charge Pump, 3Output, Dfn-14 | Newark Electronics |
INVERTING CHARGE PUMP, 3OUTPUT, DFN-14 | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 32V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 2 |
Digital IC Case | DFN |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3260 |
No. of Outputs | 3Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 100mA |
Primary Input Voltage | 32V |
Where can I find additional details, specifications and documents for a LTC3260EDE#PBF?
Additional datasheets, footprints and schematics for LTC3260EDE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3260EDE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3260EDE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3260EDE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3260EDE#PBF fall under?
The LTC3260EDE#PBF is listed under Regulated Inverting Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to LTC3260EDE#PBF when available in the Regulated Inverting Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3260EDE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3260EDE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3260EDE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC3260EDE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3260EDE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3260EDE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3260EDE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.