Status: | Production |
---|---|
Series: | LTC3255 |
RoHS: | Compliant |
Input Voltage Range: 4V to 48V |
Adjustable Regulated Output: 2.4V to 12.5V |
Output Current: 50mA Maximum |
16μA Quiescent Current in Regulation at No Load |
Input Fault Protection from –52V to 60V |
Multimode Charge Pump (2:1, 1:1) with Automatic Mode Switching Maintains Regulation Over Wide VIN Range |
Input Voltage Shunt Mode for Current-Fed Applications |
Power Good Output |
Overtemperature and Short-Circuit Protection |
Operating Junction Temperature: 150°C Maximum |
Thermally Enhanced 10-Lead MSOP and 10-Lead (3mm × 3mm) DFN packages |
Wide VIN Rng Fault Protected 5 | Analog Devices |
Dc/Dc Charge Pump Conv, Buck, Adj | Newark Electronics |
DC/DC CHARGE PUMP CONV, BUCK, ADJ | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 48V |
DC / DC Converter IC Case | DFN |
No. of Pins | 10Pins |
Output Current | 50mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 2.4V |
Adjustable Output Voltage Max | 12.5V |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Output Voltage | 5.5V |
Output Voltage Max | 12.5V |
Output Voltage Min | 2.4V |
Primary Input Voltage | 48V |
Where can I find additional details, specifications and documents for a LTC3255IDD#PBF?
Additional datasheets, footprints and schematics for LTC3255IDD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3255IDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3255IDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3255IDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3255IDD#PBF fall under?
The LTC3255IDD#PBF is listed under High Voltage Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to LTC3255IDD#PBF when available in the High Voltage Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3255IDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3255IDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3255IDD#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3255IDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3255IDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3255IDD#PBF?
You can fill out our help required form which you can use to request a quote for LTC3255IDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.