Status: | Production |
---|---|
Series: | LTC3245 |
RoHS: | Compliant |
Prices starting from US$4.13
2.7V to 38V VIN Range |
IQ = 18μA Operating; 4μA in Shutdown |
12V to 5V Efficiency = 81% |
Multimode Operation (2:1, 1:1, 1:2) with Automatic Mode Switching |
Low Noise, Constant Frequency Operation |
Pin Selectable Burst Mode® Operation |
VOUT: Fixed 3.3V, 5V or Adjustable (2.5V to 5V) |
IOUT Up to 250mA |
Overtemperature and Short-Circuit Protection |
Operating Junction Temperature: 150°C Maximum |
Thermally Enhanced 12-Pin MSOP and Low Profile 12-Pin (3mm × 4mm) DFN Packages |
AEC-Q100 Qualified for Automotive Applications |
Wide VIN Rng, L N, 250mA Buck- | Analog Devices |
Dc/Dc Conv, Charge Pump, Buck-Boost | Newark Electronics |
DC/DC CONV, CHARGE PUMP, BUCK-BOOST | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck-Boost |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 38V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 12Pins |
Output Current | 250mA |
Output Voltage Min | 2.5V |
Output Voltage Max | 5V |
Switching Frequency | 450kHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 38V |
Where can I find additional details, specifications and documents for a LTC3245HMSE#PBF?
Additional datasheets, footprints and schematics for LTC3245HMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3245HMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3245HMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3245HMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3245HMSE#PBF fall under?
The LTC3245HMSE#PBF is listed under High Voltage Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to LTC3245HMSE#PBF when available in the High Voltage Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3245HMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3245HMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3245HMSE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC3245HMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3245HMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3245HMSE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3245HMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.