Status: | Production |
---|---|
Series: | LTC3240 |
RoHS: | Compliant |
Step-Up/Step-Down Charge Pumps Generate Fixed 3.3V or 2.5V Outputs |
VIN Range: 1.8V to 5.5V |
Output Current up to 150mA |
Automatic Mode Switching |
Constant Frequency (1.2MHz) Operation in Step-Up Mode |
Low Dropout Regulator Operation in Step-Down Mode |
Low No-Load Quiescent Current: IQ = 65µA |
Built-In Soft-Start Reduces Inrush Current |
Shutdown Disconnects Load from Input |
Shutdown Current < 1µA |
Short-Circuit/Thermal Protection |
Available in a 6-Lead (2mm × 2mm) DFN Package |
3.3V/2.5V Boost/Buck Ch Pump D | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | DFN |
No. of Pins | 6Pins |
Output Current | 150mA |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Buck Boost |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 3240 |
Frequency | 1.2MHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 150mA |
Output Voltage | 2.5V |
Output Voltage Nom. | 2.5V |
Primary Input Voltage | 3V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost-Buck |
Where can I find additional details, specifications and documents for a LTC3240EDC-2.5#TRMPBF?
Additional datasheets, footprints and schematics for LTC3240EDC-2.5#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC3240EDC-2.5#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3240EDC-2.5#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3240EDC-2.5#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3240EDC-2.5#TRMPBF fall under?
The LTC3240EDC-2.5#TRMPBF is listed under Regulated Step-Up Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to LTC3240EDC-2.5#TRMPBF when available in the Regulated Step-Up Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3240EDC-2.5#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3240EDC-2.5#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3240EDC-2.5#TRMPBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3240EDC-2.5#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3240EDC-2.5#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC3240EDC-2.5#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC3240EDC-2.5#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.